Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
IC 7 PPM 0.1% VOLTAGE REFERENCE
VOLT REF, SERIES, 3.3V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3.3V; Initial Accuracy:0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6PinsRoHS Compliant: Yes
IC 7 PPM 0.1% VOLTAGE REFERENCE
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 150-MCP1502T-33E/CHYTR-ND | MCP1502T-33E/CHY | 71AJ7492 | MCP1502T-33E/CHY |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Volt Ref, Series, 3.3V, -40 To 125Deg C; Voltage Reference Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23 | Other; SOT-23-6 | |
| TC | 7 ppm/C | |||
| IQ | 0.5500 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |