Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA 8-WDFN (2x2)
IC VREF SERIES 0.1% 8WDFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | MCP1501T-25E/RWDKR-ND | MCP1501T-25E/RW |
| Product Name | Voltage Reference | PMIC - Voltage Reference |
| Type | Series | |
| Package Type | Other; 8-WFDFN Exposed Pad | |
| TC | 50 ppm/C | |
| IQ | 0.5500 mA | 0.5500 mA |