IC VREF SERIES 0.1% SOT23-6 Product overview: MCP1501T-25E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-25E/CHY
Manufacturer: Microchip Technology
Win Source Part Number: 1320440-MCP1501T-25E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 2.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1501T-25E/CHYTR,M
Base Product Number: MCP1501
RoHS Status: ROHS3 Compliant
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-6
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20mA SOT-23-6
IC VREF SERIES 0.1% SOT23-6
IC VREF SERIES 0.1% SOT23-6
2.5V ±0.1% 2.7V~5.5V 20mA Fixed SOT-23-6 Voltage References ROHS
VOLTAGE REF, SERIES-FIXED, 2.5V, SOT23-6; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:50ppm/°C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501T-25E/CHY | 1320440-MCP1501T-25E/CHY | MCP1501T-25E/CHYCT-ND | MCP1501T-25E/CHY | MCP1501T-25E/CHY | MCP1501T-25E/CHY | 57AC2471 |
| Product Name | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Power Supply Chip >> Voltage References | Voltage Ref, Series-Fixed, 2.5V, Sot23-6; Voltage Reference Type Microchip |
| Type | Series | Series | Series | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23 | Other; SOT-23 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||
| VIN | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |