Microchip Technology, Inc. High Precision Buffered Voltage Reference MCP1501

Description
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 8 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified. Additional Features Maximum Temperature Coefficient: 50 ppm/°C from -40°C to +125°C Initial Accuracy: 0.10% Operating Temperature Range: -40 to +125°C Line Regulation: 50 ppm/V maximum Load Regulation: 40 ppm/mA maximum Low Typical Operating Current: 140 μA 8 Voltage variants available: 1.024V 1.250V 1.800V 2.048V 2.500V 3.000V 3.300V 4.096V Output Noise (10 Hz to 10 kHz): 27 μVRMS Packages: 8L 2x2 WDFN, 6L SOT-23, 8L SOIC AEC-Q100 qualified, Grade 1 (Only SOT-23 package is automotive qualified)
Datasheet
Description
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 8 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified. Additional Features Maximum Temperature Coefficient: 50 ppm/°C from -40°C to +125°C Initial Accuracy: 0.10% Operating Temperature Range: -40 to +125°C Line Regulation: 50 ppm/V maximum Load Regulation: 40 ppm/mA maximum Low Typical Operating Current: 140 μA 8 Voltage variants available: 1.024V 1.250V 1.800V 2.048V 2.500V 3.000V 3.300V 4.096V Output Noise (10 Hz to 10 kHz): 27 μVRMS Packages: 8L 2x2 WDFN, 6L SOT-23, 8L SOIC AEC-Q100 qualified, Grade 1 (Only SOT-23 package is automotive qualified)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Buffered Voltage Reference - MCP1501 - Microchip Technology, Inc.
Chandler, AZ, United States
High Precision Buffered Voltage Reference
MCP1501
High Precision Buffered Voltage Reference MCP1501
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 8 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified. Additional Features Maximum Temperature Coefficient: 50 ppm/°C from -40°C to +125°C Initial Accuracy: 0.10% Operating Temperature Range: -40 to +125°C Line Regulation: 50 ppm/V maximum Load Regulation: 40 ppm/mA maximum Low Typical Operating Current: 140 μA 8 Voltage variants available: 1.024V 1.250V 1.800V 2.048V 2.500V 3.000V 3.300V 4.096V Output Noise (10 Hz to 10 kHz): 27 μVRMS Packages: 8L 2x2 WDFN, 6L SOT-23, 8L SOIC AEC-Q100 qualified, Grade 1 (Only SOT-23 package is automotive qualified)

The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 8 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified.

Additional Features

  • Maximum Temperature Coefficient: 50 ppm/°C from -40°C to +125°C
  • Initial Accuracy: 0.10%
  • Operating Temperature Range: -40 to +125°C
  • Line Regulation: 50 ppm/V maximum
  • Load Regulation: 40 ppm/mA maximum
  • Low Typical Operating Current: 140 μA
  • 8 Voltage variants available:
  • 1.024V
  • 1.250V
  • 1.800V
  • 2.048V
  • 2.500V
  • 3.000V
  • 3.300V
  • 4.096V
  • Output Noise (10 Hz to 10 kHz): 27 μVRMS
  • Packages: 8L 2x2 WDFN, 6L SOT-23, 8L SOIC
  • AEC-Q100 qualified, Grade 1 (Only SOT-23 package is automotive qualified)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP1501
Product Name High Precision Buffered Voltage Reference
Package Type ['WDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 1914941 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Tdfn
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details