Microchip Technology, Inc. Precision Voltage Reference IC MCP1501-12E/SN

Description
IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-12E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-12E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-12E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-12E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-MCP1501-12E/SN
Precision Voltage Reference IC 693-MCP1501-12E/SN
IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-12E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-12E/SN can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-12E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-12E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320438-MCP1501-12E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320438-MCP1501-12E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320438-MCP1501-12E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1320438-MCP1501-12E/ SN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Tube Standard Package: 100 Mounting: Surface Mount Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 20 mA Voltage - Input: 1.7V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 550µA Voltage - Output (Min/Fixed): 1.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP1501 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320438-MCP1501-12E/SN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Voltage - Input: 1.7V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1501
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Reference - MCP1501-12E/SN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
MCP1501-12E/SN-ND
Voltage Reference MCP1501-12E/SN-ND
Series Voltage Reference IC Fixed 1.25V V ±0.1% 20mA 8-SOIC

Series Voltage Reference IC Fixed 1.25V V ±0.1% 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1501-12E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1501-12E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1501-12E/SN
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
MCP1501-12E/SN
PMIC - Voltage Reference MCP1501-12E/SN
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-MCP1501-12E/SN 1320438-MCP1501-12E/SN MCP1501-12E/SN-ND MCP1501-12E/SN MCP1501-12E/SN
Product Name Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Fixed
Package Type Other; Tube Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 50 ppm/C 50 ppm/C 50 ppm/C
VIN 5.5 volts 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR291FRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details