600V, 600MA - HALFBRIDGE GATE DR
600V, 600MA - HALFBRIDGE GATE DR
600V, 600MA - HALFBRIDGE GATE DR
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 150-MCP14H2103T-E/SNCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 0.6000 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 70 ns |