Microchip Technology, Inc. Gate Drivers MCP14E9-E/P

Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14E9-E/P-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MCP14E9-E/P-ND
Gate Drivers MCP14E9-E/P-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MCP14E9-E/P
Gate Driver IC 730-MCP14E9-E/P
IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP14E9-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14E9-E/P can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP14E9-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14E9-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14E9-E/P
Gate Drivers MCP14E9-E/P
Gate Drivers 2A MOSFET Driver

Gate Drivers 2A MOSFET Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MCP14E9-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MCP14E9-E/P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MCP14E9-E/P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Gate Drivers - MCP14E9-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14E9-E/P
Gate Drivers MCP14E9-E/P
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Mosfet Driver, Dip-8; No. Of Channels Microchip - 41T4135 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; No. Of Channels Microchip
41T4135
Mosfet Driver, Dip-8; No. Of Channels Microchip 41T4135
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V RoHS Compliant: Yes

MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14E9-E/P-ND 730-MCP14E9-E/P MCP14E9-E/P MCP14E9-E/P MCP14E9-E/P 41T4135
Product Name Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, Dip-8; No. Of Channels Microchip
Driver Type Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 3 amps 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts 4.5 to ? volts
Rise Time 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SEB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 74ALVC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Drivers - 448-2EDL8012GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
4 suppliers