Microchip Technology, Inc. Gate Drivers MCP14E8-E/P

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14E8-E/P-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MCP14E8-E/P-ND
Gate Drivers MCP14E8-E/P-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Ic, Mosfet Driver; No. Of Channels Microchip - 41T4130 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet Driver; No. Of Channels Microchip
41T4130
Ic, Mosfet Driver; No. Of Channels Microchip 41T4130
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:2A; Sink Current:2A; Product Range:-RoHS Compliant: Yes

IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:2A; Sink Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14E8-E/P
Gate Drivers MCP14E8-E/P
Gate Drivers 3A MOSFET Driver

Gate Drivers 3A MOSFET Driver

Buy Now Datasheet
Gate Drivers - MCP14E8-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14E8-E/P
Gate Drivers MCP14E8-E/P
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MCP14E8-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MCP14E8-E/P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MCP14E8-E/P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14E8-E/P-ND 41T4130 MCP14E8-E/P MCP14E8-E/P MCP14E8-E/P
Product Name Gate Drivers Ic, Mosfet Driver; No. Of Channels Microchip Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89103KETSR-5DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details
Clock Buffers, Drivers - SI53354BD11193-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details