Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers 3A MOSFET Driver
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14E6-E/P-ND | MCP14E6-E/P | MCP14E6-E/P | MCP14E6-E/P | 41T4120 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Dip-8; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to ? volts | |
| Rise Time | 12 ns | 12 ns |