The MCP14E5T-E/SL is a dual high-speed power MOSFET driver capable of delivering a peak output current of 4.0A. It operates within a supply voltage range of 4.5V to 18V and features independent enable functions for each driver output. The device is designed to drive capacitive loads effectively, achieving a typical charge and discharge time of 15ns for 2200pF and 26ns for 5600pF. This driver exhibits low shoot-through and cross-conduction current, ensuring efficient operation. It is latch-up protected and can withstand reverse currents up to 1.5A, making it robust against transient conditions. The MCP14E5T-E/SL is available in space-saving packages, including 8-lead DFN, PDIP, and SOIC, and operates within a temperature range of -40°C to +125°C. Applications for this driver include switch mode power supplies, pulse transformer drives, line drivers, and motor and solenoid drives, making it suitable for various high-performance electronic designs.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MCP14E5T-E/SL | MCP14E5T-E/SL |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 4 amps | |
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts |
| Rise Time | 15 ns |