The MCP14E11-E/P is a dual high-speed power MOSFET driver capable of delivering a peak output current of 3.0A. It operates within a supply voltage range of 4.5V to 18V and features independent enable functions for each driver output. The device is designed to minimize shoot-through and cross-conduction currents, making it suitable for high-frequency applications. It can effectively drive capacitive loads of up to 1800pF, with typical rise and fall times of 14ns and 17ns, respectively. The propagation delay times are also short, at approximately 45ns. The MCP14E11-E/P is latch-up protected and can withstand negative input voltage swings up to 5V. It is available in multiple package types, including 8-lead PDIP, making it versatile for various applications such as switch mode power supplies, motor drives, and line drivers. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environments.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP14E11-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14E11-E/P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
MOSFET DRIVER, 2A, 8PDIP; Driver Configuration:-; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:75ns; Output Delay:75ns; Operating Temperature RoHS Compliant: Yes
Gate Drivers 2A MOSFET Driver
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14E11-E/P-ND | 730-MCP14E11-E/P | MCP14E11-E/P | 61T7632 | MCP14E11-E/P | MCP14E11-E/P |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, 2A, 8Pdip; Driver Configuration Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |