Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
Gate Drivers 2A MOSFET Driver
IC GATE DRVR LOW-SIDE 8DFN
MOSFET DRIVER, DFN-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DFN; Input Type:Inverting, Non-Inverting; Source Current:3A; Sink Current:3A RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14E11-E/MF-ND | MCP14E11-E/MF | MCP14E11-E/MF | 41T4114 | MCP14E11-E/MF |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Dfn-8; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | |||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 25 ns | 25 ns |