The MCP14E10-E/SN is a dual high-speed power MOSFET driver capable of delivering a peak output current of 3.0A. It operates within a wide input supply voltage range of 4.5V to 18V and features independent enable functions for each driver output. The device is designed to minimize shoot-through and cross-conduction currents, making it suitable for high-frequency applications. With rise and fall times of 14ns and 17ns respectively, the MCP14E10-E/SN can efficiently drive capacitive loads of up to 1800pF. It has short propagation delay times of 45ns, ensuring quick response in switching applications. The driver also exhibits low supply current consumption, drawing 1mA with a logic '1' input and 300µA with a logic '0'. The MCP14E10-E/SN is latch-up protected and can withstand negative voltage swings up to 5V on the logic input. It is available in space-saving packages, including an 8-lead SOIC, and is rated for operation in temperatures ranging from -40°C to +125°C. This product is suitable for applications such as switch mode power supplies, pulse transformer drives, line drivers, and motor or solenoid drives.
IC GATE DRVR LOW-SIDE 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MCP14E10-E/SN |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |