Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E10-E/MF MCP14E10-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 884067-MCP14E10-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E10 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884067-MCP14E10-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E10 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14E10-E/MF - 884067-MCP14E10-E/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E10-E/MF
884067-MCP14E10-E/MF
PMIC - PMIC - Gate Drivers - MCP14E10-E/MF 884067-MCP14E10-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 884067-MCP14E10-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E10 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884067-MCP14E10-E/MF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP14E10
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MCP14E10-E/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP14E10-E/MF
PMIC - Gate Drivers MCP14E10-E/MF
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884067-MCP14E10-E/MF MCP14E10-E/MF
Product Name PMIC - PMIC - Gate Drivers - MCP14E10-E/MF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 54ACTQ02/Q2A - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
4 suppliers
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers