Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Gate Drivers 12.0A Single Non-Inverting MOSFET Driver, Low Threshold with Enable Pin, 2x3 TDFN8
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A1202T-E/MNYDKR-ND | MCP14A1202T-E/MNY | MCP14A1202T-E/MNY |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 12 amps | 12 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 25 ns | 25 ns |