Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
12A MOSFET DRIVER: LOW INPUT THRESHOLD; Driver Configuration:Low Side; Peak Output Current:12A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:28ns; Output Delay:28ns; RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:NSOIC; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A1202-E/SN-ND | MCP14A1202-E/SN | 31AH2062 | 28AH9307 | MCP14A1202-E/SN |
| Product Name | Gate Drivers | Gate Drivers | 12A Mosfet Driver Microchip | Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 12 amps | 12 amps | 12 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 25 ns | 25 ns |