High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 1349515-MCP14A0902T-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 3,300
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 22ns, 22ns
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP14A0902
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MCP14A0902T-E/SN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0902T-E/SN
Gate Drivers 9.0A Single Non-Inverting MOSFET Driver, Low Threshold with Enable Pin, SOIC8
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0902T-E/SNTR-ND | 1349515-MCP14A0902T-E/SN | 730-MCP14A0902T-E/SN | MCP14A0902T-E/SN | MCP14A0902T-E/SN |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns |