Microchip Technology, Inc. Gate Drivers MCP14A0901-E/SN

Description
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0901-E/SN-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip - 01AH3680 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip
01AH3680
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip 01AH3680
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A; Product Range:-RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0901-E/SN
Gate Drivers MCP14A0901-E/SN
Gate Drivers 9.0A Single Inverting MOSFET Driver, Low Threshold with Enable Pin, SOIC8

Gate Drivers 9.0A Single Inverting MOSFET Driver, Low Threshold with Enable Pin, SOIC8

Buy Now Datasheet
Gate Drivers - MCP14A0901-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0901-E/SN
Gate Drivers MCP14A0901-E/SN
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0901-E/SN-ND 01AH3680 MCP14A0901-E/SN MCP14A0901-E/SN
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Inverting Inverting
Output Current 9 amps 9 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts
Rise Time 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details