Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
IC GATE DRVR LOW-SIDE 8DFN Product overview: MCP14A0602T-E/MNY from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0602T-E/MN
MOSFET DRIVER, LOW SIDE, TDFN-8; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:TDFN; No. of Pins:8Pins; Input Delay:22ns; Output Delay:22ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Gate Drivers 6.0A Single Non-inverting MOSFET Driver, 2x3 TDFN8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0602T-E/MNYCT-ND | 730-MCP14A0602T-E/MNY | 14AC7244 | MCP14A0602T-E/MNY | MCP14A0602T-E/MNY | MCP14A0602T-E/MNY |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, Low Side, Tdfn-8; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns |