Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MCP14A0602T-E/MNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323547-MCP14A0602T- E/MNY Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 10ns, 10ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP14A0602T-E/MNYTR, MCP14A0602T-E/MNYCT, MCP14A0602T-E/MNYDKR Base Product Number: MCP14A0602 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323547-MCP14A0602T- E/MNY Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 10ns, 10ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP14A0602T-E/MNYTR, MCP14A0602T-E/MNYCT, MCP14A0602T-E/MNYDKR Base Product Number: MCP14A0602 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0602T-E/MNY is a high-speed MOSFET driver designed to deliver a peak output current of 6.0A while operating within a supply voltage range of 4.5V to 18V. This device features low shoot-through current, making it suitable for high-frequency switching applications. It has a fast rise and fall time of approximately 10 ns and short propagation delays of 22 ns, which enhance its performance in driving capacitive loads up to 2500 pF. The MCP14A0602T-E/MNY includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed with latch-up protection, capable of withstanding reverse currents of up to 500 mA without damage. The device is also protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM), ensuring reliability in various applications. This gate driver is available in multiple space-saving package options, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for different design requirements. It is suitable for applications such as switch mode power supplies, pulse transformer drives, line drivers, level translators, and motor or solenoid drives.

Datasheet Summary
Powered by GS/AI

The MCP14A0602T-E/MNY is a high-speed MOSFET driver designed to deliver a peak output current of 6.0A while operating within a supply voltage range of 4.5V to 18V. This device features low shoot-through current, making it suitable for high-frequency switching applications. It has a fast rise and fall time of approximately 10 ns and short propagation delays of 22 ns, which enhance its performance in driving capacitive loads up to 2500 pF. The MCP14A0602T-E/MNY includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed with latch-up protection, capable of withstanding reverse currents of up to 500 mA without damage. The device is also protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM), ensuring reliability in various applications. This gate driver is available in multiple space-saving package options, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for different design requirements. It is suitable for applications such as switch mode power supplies, pulse transformer drives, line drivers, level translators, and motor or solenoid drives.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323547-MCP14A0602T-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323547-MCP14A0602T-E/MNY
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323547-MCP14A0602T-E/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1323547-MCP14A0602T- E/MNY Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 10ns, 10ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP14A0602T-E/MNYTR, MCP14A0602T-E/MNYCT, MCP14A0602T-E/MNYDKR Base Product Number: MCP14A0602 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323547-MCP14A0602T-E/MNY
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 10ns, 10ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP14A0602T-E/MNYTR,MCP14A0602T-E/MNYCT,MCP14A0602T-E/MNYDKR
Base Product Number: MCP14A0602
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - MCP14A0602T-E/MNY - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP14A0602T-E/MNY
PMIC - Gate Drivers MCP14A0602T-E/MNY
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323547-MCP14A0602T-E/MNY MCP14A0602T-E/MNY
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers