Low-Side Gate Driver IC Inverting 8-TDFN (2x3)
MOSFET DRIVER, LOW SIDE, TDFN-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:TDFN; Input Type:Inverting; Source Current:6A; Sink Current:6A; Product Range:-RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-TDFN (2x3)
IC GATE DRVR LOW-SIDE 8DFN
Gate Drivers 6.0A Single Inverting MOSFET Driver, 2x3 TDFN8
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0601T-E/MNYTR-ND | 23AC6758 | MCP14A0601T-E/MNY | MCP14A0601T-E/MNY | MCP14A0601T-E/MNY |
| Product Name | Gate Drivers | Mosfet Driver, Low Side, Tdfn-8; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 10 ns | 10 ns |