IC GATE DRVR LOW-SIDE 8MSOP Product overview: MCP14A0454T-E/MS from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0454T-E/MS
Win Source Part Number: 1372568-MCP14A0454T-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP14A0454
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 12ns, 12ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Gate Drivers 4.5A Matched, High -speed, Low-side MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP14A0454T-E/MS | 1372568-MCP14A0454T-E/MS | MCP14A0454T-E/MSTR-ND | MCP14A0454T-E/MS | MCP14A0454T-E/MS |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |