DUAL 4.5A, BOTH CHA & CHB ARE NO
DUAL 4.5A, BOTH CHA & CHB ARE NO
DUAL 4.5A, BOTH CHA & CHB ARE NO
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 150-MCP14A0454T-E/MNYVAODKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 4.5 amps |
| Supply Voltage | 4.5 to 18 volts |
| Rise Time | 12 ns |