Microchip Technology, Inc. PMIC - Gate Drivers MCP14A0454-E/SN

Description
IC GATE DRVR LOW-SIDE 8SOIC
Description
IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0454-E/SN is a dual non-inverting MOSFET driver capable of delivering a peak output current of 4.5A. It operates within a supply voltage range of 4.5V to 18V, making it suitable for various applications. The device features low shoot-through current, matched rise and fall times, and short propagation delays of 19ns, which enhance its performance in high-frequency switching applications. It also includes an active-high Enable function that allows the outputs to be driven low regardless of the input status, providing additional control flexibility. The MCP14A0454-E/SN is designed to withstand up to 500mA of reverse current and is fully protected against electrostatic discharge (ESD) up to 2kV (HBM) and 200V (MM). It is available in space-saving packages, including 8-lead MSOP, SOIC, and 2x3 TDFN. This product is suitable for applications such as switch mode power supplies, motor drives, and level translation.

Datasheet Summary
Powered by GS/AI

The MCP14A0454-E/SN is a dual non-inverting MOSFET driver capable of delivering a peak output current of 4.5A. It operates within a supply voltage range of 4.5V to 18V, making it suitable for various applications. The device features low shoot-through current, matched rise and fall times, and short propagation delays of 19ns, which enhance its performance in high-frequency switching applications. It also includes an active-high Enable function that allows the outputs to be driven low regardless of the input status, providing additional control flexibility. The MCP14A0454-E/SN is designed to withstand up to 500mA of reverse current and is fully protected against electrostatic discharge (ESD) up to 2kV (HBM) and 200V (MM). It is available in space-saving packages, including 8-lead MSOP, SOIC, and 2x3 TDFN. This product is suitable for applications such as switch mode power supplies, motor drives, and level translation.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Gate Drivers
MCP14A0454-E/SN
PMIC - Gate Drivers MCP14A0454-E/SN
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MCP14A0454-E/SN
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details