High-Side or Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
IC GATE DRVR HI/LOW SIDE 8TDFN
High-Side or Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Gate Drivers 3.0A Matched, High -speed, Low-side MOSFET Driver
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0304-E/MNY-ND | MCP14A0304-E/MNY | MCP14A0304-E/MNY | MCP14A0304-E/MNY |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns |