Microchip Technology, Inc. Gate Drivers MCP14A0302T-E/SN

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0302T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - MCP14A0302T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - MCP14A0302T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372539-MCP14A0302T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372539-MCP14A0302T-E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372539-MCP14A0302T-E/SN
Win Source Part Number: 1372539-MCP14A0302T- E/SN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MCP14A0302 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 13ns, 12ns Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Channel Type: Single Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A

Win Source Part Number: 1372539-MCP14A0302T-E/SN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP14A0302
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 13ns, 12ns
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MCP14A0302T-E/SN
Gate Driver IC 730-MCP14A0302T-E/SN
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MCP14A0302T-E/SN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0302T-E/SN can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MCP14A0302T-E/SN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0302T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MCP14A0302T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0302T-E/SN
Gate Drivers MCP14A0302T-E/SN
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Nsoic-8; Driver Configuration Microchip - 03AJ1966 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Nsoic-8; Driver Configuration Microchip
03AJ1966
Mosfet Driver, -40 To 125Deg C, Nsoic-8; Driver Configuration Microchip 03AJ1966
MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; Driver Configuration:Non-In verting; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:15ns; Output Delay:18ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; Driver Configuration:Non-Inverting; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:15ns; Output Delay:18ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0302T-E/SN
Gate Drivers MCP14A0302T-E/SN
Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, SOIC

Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0302T-E/SNCT-ND 1372539-MCP14A0302T-E/SN 730-MCP14A0302T-E/SN MCP14A0302T-E/SN 03AJ1966 MCP14A0302T-E/SN
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Gate Drivers Mosfet Driver, -40 To 125Deg C, Nsoic-8; Driver Configuration Microchip Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS55113J - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - SI5330J-B02455-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details