High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, MSOP
MOSFET DRIVER, -40 TO 125DEG C, MSOP-8; Driver Configuration:Non-In
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0302T-E/MSCT-ND | MCP14A0302T-E/MS | MCP14A0302T-E/MS | 03AJ1965 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C, Msop-8; Driver Configuration Microchip |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 13 ns | 13 ns |