Microchip Technology, Inc. Gate Drivers MCP14A0302T-E/KBA

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0302T-E/KBATR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Gate Drivers - MCP14A0302T-E/KBACT-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Gate Drivers - MCP14A0302T-E/KBADKR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372538-MCP14A0302T-E/KBA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372538-MCP14A0302T-E/KBA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372538-MCP14A0302T-E/KBA
Win Source Part Number: 1372538-MCP14A0302T- E/KBA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Base Product Number: MCP14A0302 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 13ns, 12ns Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Channel Type: Single Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A

Win Source Part Number: 1372538-MCP14A0302T-E/KBA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Base Product Number: MCP14A0302
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 13ns, 12ns
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A

Buy Now Datasheet
Gate Driver IC - 730-MCP14A0302T-E/KBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE DRVR HI/LOW SIDE 8WDFN Product overview: MCP14A0302T-E/KBA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0302T-E/KB A can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8WDFN Product overview: MCP14A0302T-E/KBA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0302T-E/KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MCP14A0302T-E/KBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0302T-E/KBA
Gate Drivers MCP14A0302T-E/KBA
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip - 97AC8622 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip
97AC8622
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip 97AC8622
MOSFET DRIVER, -40 TO 125DEG C, WDFN-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Inverting, Non-Inverting; Sink Current:3ARoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, WDFN-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Inverting, Non-Inverting; Sink Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0302T-E/KBA
Gate Drivers MCP14A0302T-E/KBA
Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, WDFN

Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, WDFN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0302T-E/KBATR-ND 1372538-MCP14A0302T-E/KBA 730-MCP14A0302T-E/KBA MCP14A0302T-E/KBA 97AC8622 MCP14A0302T-E/KBA
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Gate Drivers Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00204-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV103H - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details