Microchip Technology, Inc. Gate Drivers MCP14A0302-E/SN

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0302-E/SN-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - MCP14A0302-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0302-E/SN
Gate Drivers MCP14A0302-E/SN
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip - 90AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip
90AC5564
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip 90AC5564
MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0302-E/SN
Gate Drivers MCP14A0302-E/SN
Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, SOIC

Gate Drivers 3.0A Single Non-Inv MOSFET Driver with enable pin, SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0302-E/SN-ND MCP14A0302-E/SN 90AC5564 MCP14A0302-E/SN
Product Name Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT2845IML-EE-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0200 amps
View Details
Clock Buffers, Drivers - CDC303DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74AXP1G125GM125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details