Microchip Technology, Inc. Gate Drivers MCP14A0301T-E/MS

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0301T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

Buy Now Datasheet
Gate Drivers - MCP14A0301T-E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Msop-8; Driver Configuration Microchip - 03AJ1964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Msop-8; Driver Configuration Microchip
03AJ1964
Mosfet Driver, -40 To 125Deg C, Msop-8; Driver Configuration Microchip 03AJ1964
MOSFET DRIVER, -40 TO 125DEG C, MSOP-8; Driver Configuration:Invert ing; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:15ns; Output Delay:18ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, MSOP-8; Driver Configuration:Inverting; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:15ns; Output Delay:18ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - MCP14A0301T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0301T-E/MS
Gate Drivers MCP14A0301T-E/MS
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0301T-E/MS
Gate Drivers MCP14A0301T-E/MS
Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, MSOP

Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0301T-E/MSTR-ND 03AJ1964 MCP14A0301T-E/MS MCP14A0301T-E/MS
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C, Msop-8; Driver Configuration Microchip Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Inverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AAT4280IGU-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
IC 3.3V PLL CLK-DRVR 52-TQFP - 815-CDC2582PAH - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 12
Supply Voltage 3.3 volts
View Details
Specialty Logic - 1727-74AUP1Z04GW,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details