Microchip Technology, Inc. Gate Drivers MCP14A0301T-E/KBA

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0301T-E/KBATR-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip - 97AC8613 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip
97AC8613
Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip 97AC8613
MOSFET DRIVER, -40 TO 125DEG C, WDFN-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Inverting, Non-Inverting; Sink Current:3ARoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, WDFN-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:WDFN; Input Type:Inverting, Non-Inverting; Sink Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - MCP14A0301T-E/KBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0301T-E/KBA
Gate Drivers MCP14A0301T-E/KBA
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-WDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0301T-E/KBA
Gate Drivers MCP14A0301T-E/KBA
Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, WDFN

Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, WDFN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0301T-E/KBATR-ND 97AC8613 MCP14A0301T-E/KBA MCP14A0301T-E/KBA
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C, Wdfn-8; No. Of Channels Microchip Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Inverting Inverting; Noninverting
Output Current 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330J-B00223-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDC391DRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details