Microchip Technology, Inc. Gate Drivers MCP14A0301-E/SN

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0301-E/SN-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip - 90AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip
90AC5559
Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip 90AC5559
MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, NSOIC-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting, Non-Inverting RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0301-E/SN
Gate Drivers MCP14A0301-E/SN
Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, SOIC

Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, SOIC

Buy Now Datasheet
Gate Drivers - MCP14A0301-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0301-E/SN
Gate Drivers MCP14A0301-E/SN
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0301-E/SN-ND 90AC5559 MCP14A0301-E/SN MCP14A0301-E/SN
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C, Nsoic-8; No. Of Channels Microchip Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Inverting Inverting; Noninverting
Output Current 3 amps 3 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts
Rise Time 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD11193-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details