The MCP14A0154T-E/MS is a dual non-inverting MOSFET driver capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V, making it suitable for various applications. The driver features low shoot-through current, high capacitive load drive capability, and short delay times of approximately 24ns for output transitions. It also includes enable functionality with active-high pins, allowing for enhanced control over the outputs. The device is designed to withstand latch-up conditions, supporting up to 500mA of reverse current without damage. Additionally, it offers robust ESD protection of up to 2kV (HBM) and is available in space-saving packages such as 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2x3 TDFN. This product is ideal for applications including switch-mode power supplies, motor drives, and level translation.
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Gate Drivers 1.5A Dual MOSFET Driver
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0154T-E/MS-ND | MCP14A0154T-E/MS | MCP14A0154T-E/MS |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1.5 amps | 1.5 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 11.5 ns | 11.5 ns |