Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
Gate Drivers 1.5A Dual MOSFET Driver
IC GATE DRVR LOW-SIDE 8TDFN
Low-Side Gate Driver IC Non-Inverting 8-TDFN (2x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0154T-E/MNY-ND | MCP14A0154T-E/MNY | MCP14A0154T-E/MNY | MCP14A0154T-E/MNY |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 11.5 ns | 11.5 ns |