The MCP14A0154-E/MS is a dual MOSFET driver designed for high-speed applications, capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V and features low shoot-through current, making it suitable for efficient power management. The device supports independent control of two channels with non-inverting input types and is optimized for driving N-channel and P-channel MOSFETs. It has short propagation delays of approximately 25ns and low supply current of 750µA, which enhances its performance in switch-mode power supplies and motor drive applications. The MCP14A0154-E/MS is available in a compact 8-MSOP package, ensuring space efficiency in circuit designs. Additionally, it is latch-up protected and can withstand reverse currents up to 500mA, providing reliability in various operating conditions.
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MCP14A0154-E/MS from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0154-E/MS can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Win Source Part Number: 1372565-MCP14A0154-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP14A0154
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 11.5ns, 10ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Low-Side Gate Driver IC Non-Inverting 8-MSOP
MOSFET DRIVER, LOW-SIDE, MSOP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Gate Drivers 1.5A Dual MOSFET Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP14A0154-E/MS | MCP14A0154-E/MS-ND | 1372565-MCP14A0154-E/MS | MCP14A0154-E/MS | 59Y5961 | MCP14A0154-E/MS |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Msop-8; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | |
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |