The MCP14A0153 is a dual MOSFET driver designed for low-side applications, capable of delivering a peak output current of 1.5A. It operates within a supply voltage range of 4.5V to 18V and features low shoot-through current, making it suitable for high-speed switching applications. The device supports capacitive loads of up to 1000 pF with a typical rise time of 11.5 ns and a fall time of 18.5 ns. It includes an active-high enable function that allows for enhanced control over the outputs, which can be driven low regardless of the input status. The MCP14A0153 is also latch-up protected, capable of withstanding reverse currents up to 500 mA, and offers ESD protection of 2 kV (HBM) and 200 V (MM). The product is available in an 8-lead MSOP package, making it suitable for space-constrained designs.
Low-Side Gate Driver IC Inverting 8-MSOP
Win Source Part Number: 1372537-MCP14A0153-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP14A0153
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 11.5ns, 10ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MCP14A0153-E/MS from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0153-E/MS can be used for catalog matching and distributor lookup.
MOSFET DRIV, LOW SIDE, MSOP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MSOP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers 1.5A Dual MOSFET Driver
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0153-E/MS-ND | 1372537-MCP14A0153-E/MS | 730-MCP14A0153-E/MS | 59Y5956 | MCP14A0153-E/MS | MCP14A0153-E/MS | MCP14A0153-E/MS |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Mosfet Driv, Low Side, Msop-8; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 11.5 ns | 11.5 ns | 11.5 ns | 11.5 ns |