Half-Bridge Gate Driver IC Non-Inverting 6-DFN (2x2)
Half-Bridge Gate Driver IC Non-Inverting 6-DFN (2x2)
Gate Drivers MOSFET Driver 1.5A single, 2x2 QFN
IC GATE DRV HI-SIDE/LO-SIDE 6DFN
MOSFET DRIVER, LOW SIDE, DFN-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0152T-E/MAYTR-ND | MCP14A0152T-E/MAY | MCP14A0152T-E/MAY | MCP14A0152T-E/MAY | 25Y4562 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 11.5 ns | 11.5 ns |