Half-Bridge Gate Driver IC Non-Inverting SOT-23-6
Half-Bridge Gate Driver IC Non-Inverting SOT-23-6
Half-Bridge Gate Driver IC Non-Inverting SOT-23-6
MOSFET DRIVER, LOW SIDE, SOT-23-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE SOT23-6
Gate Drivers MOSFET Driver 1.5A single, SOT-23
Half-Bridge Gate Driver IC Non-Inverting SOT-23-6
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0152T-E/CHTR-ND | 25Y4561 | MCP14A0152T-E/CH | MCP14A0152T-E/CH | MCP14A0152T-E/CH |
| Product Name | Gate Drivers | Mosfet Driver, Low Side, Sot-23-6; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 11.5 ns | 11.5 ns |