IC GATE DRV HI-SIDE/LO-SIDE 6DFN Product overview: MCP14A0151T-E/MAY from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0151T-E/MA
Win Source Part Number: 1372542-MCP14A0151T-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Base Product Number: MCP14A0151
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 11.5ns, 10ns
Input Type: Inverting
Driven Configuration: Half-Bridge
Channel Type: Single
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Half-Bridge Gate Driver IC Inverting 6-DFN (2x2)
Half-Bridge Gate Driver IC Inverting 6-DFN (2x2)
Half-Bridge Gate Driver IC Inverting 6-DFN (2x2)
Half-Bridge Gate Driver IC Inverting 6-DFN (2x2)
IC GATE DRV HI-SIDE/LO-SIDE 6DFN
MOSFET DRIVER, LOW SIDE, DFN-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:DFN; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Gate Drivers MOSFET Driver 1.5A single, 2x2 QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP14A0151T-E/MAY | 1372542-MCP14A0151T-E/MAY | MCP14A0151T-E/MAYTR-ND | MCP14A0151T-E/MAY | MCP14A0151T-E/MAY | 25Y4560 | MCP14A0151T-E/MAY |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Low-side | ||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |