Half-Bridge Gate Driver IC Inverting SOT-23-6
Half-Bridge Gate Driver IC Inverting SOT-23-6
Half-Bridge Gate Driver IC Inverting SOT-23-6
Gate Drivers MOSFET Driver 1.5A single, SOT-23
Half-Bridge Gate Driver IC Inverting SOT-23-6
Half Bridge 1 MOSFET 1.5A 11.5ns 10ns 4.5V~18V 1.5A SOT-23-6 Gate Drive ICs ROHS
MOSFET DRIVER, LOW SIDE, SOT-23-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE SOT23-6
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0151T-E/CHTR-ND | MCP14A0151T-E/CH | MCP14A0151T-E/CH | MCP14A0151T-E/CH | 25Y4559 | MCP14A0151T-E/CH |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, Low Side, Sot-23-6; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Low-side | |||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 11.5 ns | 11.5 ns | 11.5 ns |