Microchip Technology, Inc. Gate Drivers MCP14A0052T-E/MAY

Description
Gate Driver IC Non-Inverting 6-DFN (2x2)
Request a Quote Datasheet
Description
Gate Driver IC Non-Inverting 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0052T-E/MAYTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC Non-Inverting 6-DFN (2x2)

Gate Driver IC Non-Inverting 6-DFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0052T-E/MAY
Gate Drivers MCP14A0052T-E/MAY
Gate Drivers MOSFET Driver 0.5A single, 2x2 QFN

Gate Drivers MOSFET Driver 0.5A single, 2x2 QFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MCP14A0052T-E/MAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MCP14A0052T-E/MAY
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MCP14A0052T-E/MAY
IC GATE DRV HI-SIDE/LO-SIDE 6DFN

IC GATE DRV HI-SIDE/LO-SIDE 6DFN

Supplier's Site
Gate Drivers - MCP14A0052T-E/MAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0052T-E/MAY
Gate Drivers MCP14A0052T-E/MAY
Gate Driver IC Non-Inverting 6-DFN (2x2)

Gate Driver IC Non-Inverting 6-DFN (2x2)

Buy Now Datasheet
Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip - 25Y4558 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip
25Y4558
Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip 25Y4558
MOSFET DRIVER, LOW SIDE, DFN-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, DFN-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0052T-E/MAYTR-ND MCP14A0052T-E/MAY MCP14A0052T-E/MAY MCP14A0052T-E/MAY 25Y4558
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip
Driver Type High-side; Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps
Supply Voltage 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330L-B00230-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details