High-Side or Low-Side Gate Driver IC Inverting SOT-23-6
High-Side or Low-Side Gate Driver IC Inverting SOT-23-6
High-Side or Low-Side Gate Driver IC Inverting SOT-23-6
IC GATE DRVR HI/LOW SIDE SOT23 Product overview: MCP14A0051T-E/CH from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0051T-E/CH
MOSFET DRIVER, LOW SIDE, SOT-23-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Inverting SOT-23-6
Gate Drivers MOSFET Driver 0.5A single, SOT-23
IC GATE DRVR HI/LOW SIDE SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0051T-E/CHDKR-ND | 730-MCP14A0051T-E/CH | 25Y4555 | MCP14A0051T-E/CH | MCP14A0051T-E/CH | MCP14A0051T-E/CH |
| Product Name | Gate Drivers | SOT23 Gate Driver IC | Mosfet Driver, Low Side, Sot-23-6; No. Of Channels Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns |