Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
IC GATE DRVR HALF-BRIDGE 8DFN
Gate Drivers 4A Hi-Side MOSFET Driver
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14700T-E/MFCT-ND | MCP14700T-E/MF | MCP14700T-E/MF | MCP14700T-E/MF |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 10 ns | 10 ns |