Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14628-E/MF MCP14628-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 884064-MCP14628-E/MF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14628 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884064-MCP14628-E/MF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14628 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14628-E/MF - 884064-MCP14628-E/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14628-E/MF
884064-MCP14628-E/MF
PMIC - PMIC - Gate Drivers - MCP14628-E/MF 884064-MCP14628-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 884064-MCP14628-E/MF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14628 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884064-MCP14628-E/MF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP14628
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MCP14628-E/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP14628-E/MF
PMIC - Gate Drivers MCP14628-E/MF
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884064-MCP14628-E/MF MCP14628-E/MF
Product Name PMIC - PMIC - Gate Drivers - MCP14628-E/MF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
2-input OR gate - 74AHCT1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details