The MCP1415/16 is a high-speed, low-side MOSFET driver designed for applications requiring fast switching and high output current. It can deliver up to 1.5A of peak current and operates within a supply voltage range of 4.5V to 18V. The driver features both inverting and non-inverting configurations, making it versatile for various circuit designs. With low shoot-through current and matched rise and fall times, it is suitable for high-frequency applications. The device has short propagation delays, with typical delay times of 44 ns for the MCP1415 and 54 ns for the MCP1416. It can drive capacitive loads of up to 1000 pF efficiently, achieving rise and fall times of 18 ns and 21 ns, respectively. The MCP1415/16 is also designed with robust protection features, including latch-up resistance and the ability to withstand reverse currents of up to 500 mA. It is fully protected against electrostatic discharge (ESD) up to 2.0 kV (HBM) and 300V (MM). The compact SOT-23-5 package makes it suitable for space-constrained applications. This driver is ideal for use in switch mode power supplies, motor drives, and other applications requiring reliable MOSFET control.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5 Product overview: MCP1416T-E/OT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1416T-E/OT can be used for catalog matching and distributor lookup.
Low Side 1 1.5A 20ns 20ns 4.5V~18V 1.5A SOT-23-5 Gate Drive ICs ROHS
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
MOSFET DRIVER, LOW-SIDE, SOT-23-5, FULL REEL; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:1.5A RoHS Compliant: Yes
MOSFET DRIVER, LOW SIDE, SOT-23-5; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP1416T-E/OTTR-ND | 730-MCP1416T-E/OT | MCP1416T-E/OT | MCP1416T-E/OT | MCP1416T-E/OT | 77M2548 |
| Product Name | Gate Drivers | SOT23 Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Sot-23-5, Full Reel; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |