IC GATE DRVR LOW-SIDE SOT23-5 Product overview: MCP1415T-E/OT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1415T-E/OT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1074714-MCP1415T-E/O
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Family Name: MCP1415
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): SC1301BISKTR; SC1301BISKTRT;
Introduction Date: June 19, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, LOW SIDE, SOT-23-5; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
MOSFET DRIVER, LOW-SIDE, SOT-23-5, FULL REEL; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting; Source Current:1.5A; Product Range:-RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP1415T-E/OT | MCP1415T-E/OTDKR-ND | 1074714-MCP1415T-E/OT | 04R7654 | MCP1415T-E/OT | MCP1415T-E/OT |
| Product Name | SOT23 Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MCP1415T-E/OT | Mosfet Driver, Low Side, Sot-23-5; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | |
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |