IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 150-MCP1406T-E/MFVAODKR-ND | MCP1406T-E/MFVAO |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side |
| Output Configuration | Inverting | Inverting |
| Output Current | 6 amps | 6 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts |
| Rise Time | 20 ns | 20 ns |