Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP1406-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1406-E/P can be used for catalog matching and distributor lookup.
Low Side 1 6A 20ns 20ns 4.5V~18V 6A PDIP-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Inverting 8-PDIP
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:6A; Sink Current:6A; Input Delay:40ns RoHS Compliant: Yes
IC, DRIVER, MOSFET, INV, 6A, PDIP8; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:40ns; Output Delay:40ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP1406-E/P-ND | 730-MCP1406-E/P | MCP1406-E/P | MCP1406-E/P | 17M0575 | 31M5590 | MCP1406-E/P | MCP1406-E/P |
| Product Name | Gate Drivers | Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip | Ic, Driver, Mosfet, Inv, 6A, Pdip8; Driver Configuration Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |