Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP1405-E/MF MCP1405-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 884063-MCP1405-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP1405 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884063-MCP1405-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP1405 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP1405-E/MF - 884063-MCP1405-E/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP1405-E/MF
884063-MCP1405-E/MF
PMIC - PMIC - Gate Drivers - MCP1405-E/MF 884063-MCP1405-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 884063-MCP1405-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP1405 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884063-MCP1405-E/MF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP1405
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MCP1405-E/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP1405-E/MF
PMIC - Gate Drivers MCP1405-E/MF
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884063-MCP1405-E/MF MCP1405-E/MF
Product Name PMIC - PMIC - Gate Drivers - MCP1405-E/MF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details
 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 5454DM - Rochester Electronics
Texas Instruments
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers