The MCP1403/4/5 series is a family of dual high-speed power MOSFET drivers designed for low-side applications. This specific part, identified as 17M0564, features a peak output current of 4.5A and operates within a supply voltage range of 4.5V to 18V. It is capable of driving capacitive loads of up to 2200 pF in 15 ns and 5600 pF in 34 ns, making it suitable for applications requiring fast switching times. The device is designed to minimize shoot-through and cross-conduction currents, ensuring efficient operation. It has a low supply current of 1.0 mA with a logic '1' input and 150 µA with a logic '0' input. The MCP1403/4/5 series is also latch-up protected, capable of withstanding reverse currents of up to 1.5A, and can handle input voltage swings of up to -5V to VDD + 0.3V. Available in multiple package types, including DIP-8, the MCP1403/4/5 drivers are rated for operation in temperatures ranging from -40°C to +125°C. They are suitable for various applications, including switch mode power supplies, pulse transformer drives, line drivers, and motor or solenoid drives. The device is fully protected against electrostatic discharge (ESD) up to 4 kV, enhancing its reliability in demanding environments.
IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP1404-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1404-E/P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC, MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:4.5A; Sink Current:4.5A; MSL:-RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers 4.5A Dual MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP1404-E/P | MCP1404-E/P-ND | MCP1404-E/P | 17M0564 | MCP1404-E/P | MCP1404-E/P |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Ic, Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 Output | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |